Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
112
in stock
|
Buy Now | |
TTI Europe
from US$0.64
|
1,008
in stock
|
Buy Now | |
Heilind Electronics
from US$0.78
|
753
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
430
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
404
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.78
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
162
in stock
|
Buy Now | |
element14
from US$0.59
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
26
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PA |
---|---|
Color | Black |
Industry Standard | LV214 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 504 |
Accessory Type | Other |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors HEBEL F.AUFNAHM-GEH | Rapid Electronics |
TE Connectivity Connector Accessories Bracket Straight Polyamide Black Automotive Carton | Distrelec |
Hebel F.aufnahm-Geh Rohs Compliant: Yes |Te Connectivity 1-1355133-1 | Newark Electronics |
LEVER, NYLON, BLACK | element14 |
AMP1-1355133-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1355133-1?
Additional datasheets, footprints and schematics for 1-1355133-1 are listed on our Part Details page. You can also find images and similar parts to 1-1355133-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355133-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355133-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355133-1 fall under?
The 1-1355133-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1355133-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355133-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355133-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355133-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 1-1355133-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355133-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1355133-1?
You can fill out our help required form which you can use to request a quote for 1-1355133-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.