Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
1,713
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
2,883
in stock
|
Buy Now | |
TE Store
from US$0.08
|
2,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,713
in stock
|
Buy Now | |
element14
from US$0.16
|
1,713
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
1,425
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
638
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
330
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
330
in stock
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
RETAINER FOR 60POS SOCKET HSG | Heilind Electronics |
RETAINER FOR 60POS SOCKET HSG Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Material: PA GF Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F TPA (Terminal Position Assurance) PA GF | Automotive Connector Lock & Position Assurance | Part Number: 1-1355118-1 | Internal Number: 1-1355118-1 | TE Connectivity | TE Store |
Retainer, 60Pos, Nylon Gf Rohs Compliant: Yes |Amp Te Connectivity 1-1355118-1 | Newark Electronics |
RETAINER, 60POS, NYLON GF | element14 |
Connector Accessories Retainer | Avnet America |
TE Connectivity - AMP RETAINER FOR 60P SOCKET HSG | Distrelec |
Where can I find additional details, specifications and documents for a 1-1355118-1?
Additional datasheets, footprints and schematics for 1-1355118-1 are listed on our Part Details page. You can also find images and similar parts to 1-1355118-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355118-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355118-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355118-1 fall under?
The 1-1355118-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1-1355118-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355118-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355118-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355118-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1355118-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355118-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1355118-1?
You can fill out our help required form which you can use to request a quote for 1-1355118-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.