Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Shape | Square |
---|---|
Body Finish | Plated |
Body Material | Brass |
Body Plating Material | Gold |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | .224in, 5.7mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
Connector Mounting Type | Board Mount |
Detent | Without |
PCB Mount Retention | Without |
Operating Frequency | 6GHz |
Grade | Professional |
Dielectric Material | PTFE |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
RF Interface | MCX |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Connector, Coaxial, Smt, R/A | Newark Electronics |
RF COAXIAL, MCX, RIGHT ANGLE JACK, 50OHM | element14 |
Conn MCX RCP 0Hz to 6GHz 50Ohm Solder RA SMD Gold T/R | Avnet America |
MCX R/A SMT SKT 50OHM GOLD PLTD | TE Connectivity 1-1337583-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1337583-0?
Additional datasheets, footprints and schematics for 1-1337583-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337583-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337583-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337583-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337583-0 fall under?
The 1-1337583-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337583-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337583-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337583-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337583-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1-1337583-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337583-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337583-0?
You can fill out our help required form which you can use to request a quote for 1-1337583-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.