Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | FME Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | Belden 9907 RG58C RG141A RG303 URM43 URM76 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Plating | Nickel |
Connector Mounting Orientation | Cable |
No. of Mating Cycles | 500 |
Plug Body Material | Brass |
Termination Method | Crimp |
Straight Cable Mount FME Connector, Plug, Crimp Termination, 50Ohms 0 - 2GHz | TE Connectivity 1-1337550-0 | RS Americas |
RF COAXIAL, FME, STRAIGHT PLUG, 50OHM | element14 |
Conn FME PL 0Hz to 2GHz 50Ohm Crimp ST Cable Mount Gold Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-1337550-0?
Additional datasheets, footprints and schematics for 1-1337550-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337550-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337550-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337550-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337550-0 fall under?
The 1-1337550-0 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1337550-0 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337550-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337550-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337550-0 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1337550-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337550-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337550-0?
You can fill out our help required form which you can use to request a quote for 1-1337550-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.