Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-1337524-0,
CP2399-000 |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.54
|
1,527
in stock
|
Buy Now | |
element14
from US$3.93
|
2,567
in stock
|
Buy Now | |
Farnell
from US$4.14
|
2,567
in stock
|
Buy Now | |
TTI Europe
from US$3.49
|
644
in stock
|
Buy Now | |
Newark Electronics
from US$5.37
|
227
in stock
|
Buy Now | |
Avnet America
from US$2.56
|
227
in stock
|
Buy Now | |
Chip One Stop
from US$4.19
|
7
in stock
|
Buy Now | |
RS Americas
from US$3.35
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Body Style | Straight |
Tether | With |
For Use With | BNC Connector |
Gasket Material | White Silicone Rubber |
Military Style Number | CW 123A/U |
Packaging Quantity | 50 |
Packaging Method | Tray |
Sealable | No |
Grade | Professional |
RF Connector Cap Type | Cap |
RF Connector Type | BNC |
CAP AND CHAIN, BNC, PLUG | element14 |
BNC Dust Cap and Chain Ni | RS |
BNC PLG DCAP & CHN NICKEL PLT | TTI Europe |
Dust Cap & Chain, Bnc Plug, Brass | Newark Electronics |
Connector Accessories Plug BNC Cap 1Port Brass Nickel Finish Individual | Avnet America |
BNC Dust Cap and Chain Ni | TE Connectivity 1-1337524-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1337524-0?
Additional datasheets, footprints and schematics for 1-1337524-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337524-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337524-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337524-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337524-0 fall under?
The 1-1337524-0 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Caps.
Can I view similar or alternative parts?
You can view similar parts to 1-1337524-0 when available in the RF Connector Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337524-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337524-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337524-0 have stock available?
Authorised distributors including element14, Farnell, RS, TTI Europe and Newark Electronics have stock available or on a lead time for 1-1337524-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337524-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337524-0?
You can fill out our help required form which you can use to request a quote for 1-1337524-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.