Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Body Style | Straight |
Body Insulation | With |
Body Plating Material | Nickel |
Tether | Without |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Resistor Specification | .5 ±2% W |
Impedance | 50Ω |
Circuit Application | Signal |
Gasket Material | Silicone Rubber |
Packaging Quantity | 50 |
Packaging Method | Tray |
Grade | Professional |
Sealable | No |
Product Type | Terminator |
Frequency | 1GHz |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Bnc Plg Term 50Ohm Nickel Pltd |Amp Te Connectivity 1-1337523-0 | Newark Electronics |
BNC Plug 50 ohm Termination Ni | TE Connectivity 1-1337523-0 | RS Americas |
Connector Accessories BNC Terminator Brass Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-1337523-0?
Additional datasheets, footprints and schematics for 1-1337523-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337523-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337523-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337523-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337523-0 fall under?
The 1-1337523-0 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 1-1337523-0 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337523-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337523-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337523-0 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 1-1337523-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337523-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337523-0?
You can fill out our help required form which you can use to request a quote for 1-1337523-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.