Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Body Plating Material | Gold |
Body Shape | Square |
Number of Coaxial Contacts | 1 |
Number of Signal Positions | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Height Above PC Board | 11.4mm, .449in |
Product Length | .449in, 11.4mm |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
PCB Thickness (Recommended) | .126in, 3.2mm |
Mounting Post Length | 3.89mm, .153in |
PCB Tail Length | 3.9mm, .153in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Snap-On |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Operating Frequency | 4GHz |
Additional Features | Board Standoff |
Grade | Professional |
Dielectric Material | PTFE |
Packaging Quantity | 100 |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Interface | SMB |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Rf/Coaxial, Smb Jack Straight, 50 Ohm Though Hole | Newark Electronics |
RF COAXIAL, SMB, STRAIGHT JACK, 50OHM | element14 |
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold Individual | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1337482-0?
Additional datasheets, footprints and schematics for 1-1337482-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337482-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337482-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337482-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337482-0 fall under?
The 1-1337482-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337482-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337482-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337482-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337482-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1-1337482-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337482-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337482-0?
You can fill out our help required form which you can use to request a quote for 1-1337482-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.