Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.02
|
554
in stock
|
Buy Now | |
TE Store
from US$3.09
|
1,186
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
829
in stock
|
Buy Now | |
element14
from US$2.63
|
829
in stock
|
Buy Now | |
Farnell
from US$2.62
|
829
in stock
|
Buy Now | |
Avnet America
from US$2.82
|
-
|
Buy Now | |
Boersig
from US$3.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Shape | Hexagonal |
Body Plating Material | Gold |
Cable Connector Orientation | Straight |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Connector Product Type | Connector Assembly |
Panel Thickness (Recommended) | 2.4mm, .094in |
Panel Cutout | 4.9 x 4.5 D-Shape |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Flats Dimension | 6.0 A/F |
Product Length | .559in, 14.2mm |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Hex Nut |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Front Mount |
RF Connector Coupling Mechanism | Snap-On |
Operating Frequency | 4GHz |
Lockwasher Plating Material | Gold |
Additional Features | Pin Protection |
Dielectric Material | PTFE |
Lockwasher Material | Brass |
Grade | Professional |
Packaging Quantity | 100 |
実装方法 | Tray |
Packaging Method | Tray |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMB |
Sealable | No |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
SMB FM BHSkt 50Ohm Gold Pltd RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Jack .187" 4.75 mm | Coax Connector | Part Number: 1-1337480-0 | Internal Number: 1-1337480-0 | TE Connectivity | TE Store |
Rf/Coaxial Connector, Smb Coaxial, Straight Bulkhead Jack, 50 Ohm, Brass Rohs Compliant: Yes |Greenpar Te Connectivity 1-1337480-0 | Newark Electronics |
RF COAXIAL, SMB, STRAIGHT JACK, 50OHM | element14 |
SMB RF bulkhead solder jack, 50ohm, gold | RS |
Conn SMB F 0Hz to 4GHz 50Ohm Solder Lug ST Panel Mount Gold Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-1337480-0?
Additional datasheets, footprints and schematics for 1-1337480-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337480-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337480-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337480-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337480-0 fall under?
The 1-1337480-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337480-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337480-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337480-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337480-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1-1337480-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337480-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337480-0?
You can fill out our help required form which you can use to request a quote for 1-1337480-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.