Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.17
|
3,292
in stock
|
Buy Now | |
Newark Electronics
from US$7.20
|
561
in stock
|
Buy Now | |
Rapid Electronics
from US$4.77
|
561
in stock
|
Buy Now | |
Chip One Stop
from US$5.36
|
561
in stock
|
Buy Now | |
Farnell
from US$4.95
|
430
in stock
|
Buy Now | |
Avnet America
from US$4.69
|
-
|
Buy Now | |
RS Americas
from US$4.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Signal Positions | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
Product Length | .634in, 16.1mm |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Grade | Professional |
Dielectric Material | PTFE |
Additional Features | Solderless |
Packaging Quantity | 100 |
Packaging Method | Tray |
実装方法 | Tray |
RF Interface | SMB |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | KX 22A, KX 3B |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
AuPt crimp SMB male straight jack,50ohm | RS |
Smb Str Jk Hex 50Ohm Gold Pltd Rg174A/U, |Amp Te Connectivity 1-1337477-0 | Newark Electronics |
SMB Str Jk Hex 50Ohm Gold Pltd RG174A/U | Rapid Electronics |
RF-COAX CONNECTORS | Farnell |
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder ST Cable Mount Gold Individual | Avnet America |
Cable Mount SMB Connector Plug, 50Ohms Impedance, Crimp, Solder Termination | TE Connectivity 1-1337477-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1337477-0?
Additional datasheets, footprints and schematics for 1-1337477-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337477-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337477-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337477-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337477-0 fall under?
The 1-1337477-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337477-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337477-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337477-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337477-0 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1-1337477-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337477-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337477-0?
You can fill out our help required form which you can use to request a quote for 1-1337477-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.