Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Shape | Hexagonal |
---|---|
Body Material | Brass |
Body Plating Material | Gold |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Brass |
Product Length | 21.9mm, .862in |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Flats Dimension | 6.0 A/F |
Panel Thickness (Recommended) | 1 – 2.6mm, .039 – .102in |
Panel Cutout | 4.9 x 4.5 D-Shape |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Hex Nut |
RF Contact Captivation Method | Solder |
Panel Attachment Style | Rear Mount |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Grade | Professional |
Lockwasher Material | Brass |
Lockwasher Plating Material | Gold |
Additional Features | Pin Protection |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Jack |
Sealable | No |
Connector System | Cable-to-Panel |
RF Interface | SMB |
Termination Method to Wire & Cable | Solder & Clamp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | KX 22A, KX 3B |
Rf/Coaxial Smb Bulkhead Jack 50 Ohm Clamp/Sldr | Newark Electronics |
SMB RM BHJ PS 50Ohm Gold Pltd RG174A/U, | TE Connectivity 1-1337476-0 | RS Americas |
RF COAXIAL, SMB, STRAIGHT JACK, 50OHM | element14 |
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder ST Cable Mount Gold Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-1337476-0?
Additional datasheets, footprints and schematics for 1-1337476-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337476-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337476-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337476-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337476-0 fall under?
The 1-1337476-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337476-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337476-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337476-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337476-0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 1-1337476-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337476-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337476-0?
You can fill out our help required form which you can use to request a quote for 1-1337476-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.