Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.75
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.02
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$5.17
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$9.42
|
1,400
in stock
|
Buy Now | |
Farnell
from US$6.77
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$6.51
|
-
|
Buy Now | |
Avnet America
from US$5.04
|
-
|
Buy Now | |
RS Americas
from US$5.71
|
-
|
Buy Now | |
element14
from US$6.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Shape | Circular |
Body Plating Material | Gold |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Hex |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
Flats Dimension | 6.0 A/F |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Product Length | 21.8mm, .858in |
Impedance | 50Ω |
Detent | Without |
RF Contact Captivation Method | Solder |
RF Connector Coupling Mechanism | Snap-On |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Jam Nut |
Operating Frequency | 4GHz |
Military Style Number | UG-1456/U |
Dielectric Material | PTFE |
Grade | Professional |
Packaging Quantity | 100 |
実装方法 | Tray |
Packaging Method | Tray |
RF Interface | SMB |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Cable Type | KX 3B, KX 22A |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
SMB Str Plg PS 50Ohm Gold Pltd RG174A/U | Rapid Electronics |
TE Connectivity SMB Str Plg PS 50Ohm Gold Pltd RG174A/U, | Distrelec |
RF CONN, PLUG, SMB, 50 OHM, SOLDER | Farnell |
SMB RF coax plug,crimp,RG174,RG188,RG316 | RS |
Connector, Plug, Smb, Straight, Solder | Newark Electronics |
Conn SMB PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Individual | Avnet America |
Cable Mount SMB Connector Plug, 50Ohms Impedance, Crimp Termination | TE Connectivity 1-1337475-0 | RS Americas |
RF COAXIAL, SMB, STRAIGHT PLUG, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 1-1337475-0?
Additional datasheets, footprints and schematics for 1-1337475-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337475-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337475-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337475-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337475-0 fall under?
The 1-1337475-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337475-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337475-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337475-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337475-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 1-1337475-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337475-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337475-0?
You can fill out our help required form which you can use to request a quote for 1-1337475-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.