Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
129
in stock
|
Buy Now | |
element14
from US$1.73
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
12
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
-
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
RS Americas
from US$2.17
|
-
|
Buy Now | |
Distrelec
from US$2.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 24 |
Number of Rows | 2 |
Number of Signal Positions | 24 |
Number of Sections | 1 |
Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Tab Width | .64mm, .025in |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | 15.5mm, .61in |
Length | .963in, 24.47mm |
Width | 31.8mm, 1.252in |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | None |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 14 |
Packaging Type | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 80°C, 100°C, 212°F, 176°F, 105°C, 167°F, 149°F, 185°F, 221°F, 90°C, 85°C, 75°C, 65°C, 70°C, 194°F, 158°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Conn, Right Angle Plug, 24Pos | Newark Electronics |
AUTOMOTIVE CONN, R/A, PLUG, 24POS | element14 |
Conn Wire to Board RCP 24 POS 2.2mm Solder RA Thru-Hole Tube | Avnet America |
025 Series,24 Way Right Angle Mount PCB D-sub Conn Socket,2.2mm Pitch | TE Connectivity 1-1318853-3 | RS Americas |
TE Connectivity - AMP PCB Conn 025 24P CAP ASSY H SELECT-TIN | Distrelec |
025 24POS CAP ASSY H SELECTIVE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1318853-3?
Additional datasheets, footprints and schematics for 1-1318853-3 are listed on our Part Details page. You can also find images and similar parts to 1-1318853-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318853-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318853-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318853-3 fall under?
The 1-1318853-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1318853-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318853-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318853-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318853-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for 1-1318853-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318853-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1318853-3?
You can fill out our help required form which you can use to request a quote for 1-1318853-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.