Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Natural |
---|---|
Number of Rows | 2 |
Number of Sections | 1 |
Number of Positions | 16 |
Number of Signal Positions | 16 |
Interface Plating | Gold (Au) |
Tab Width | .025in, .64mm |
Tab Thickness | .025in, .64mm |
Profile Height from PCB | .61in, 15.5mm |
Width | .906in, 23mm |
Length | .963in, 24.47mm |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | None |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mounting Holes | With |
Panel Mount Feature | Without |
Locking Interface | Without |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Packaging Type | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 1-1318382-6?
Additional datasheets, footprints and schematics for 1-1318382-6 are listed on our Part Details page. You can also find images and similar parts to 1-1318382-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318382-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318382-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318382-6 fall under?
The 1-1318382-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1318382-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318382-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318382-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318382-6 have stock available?
There is no stock from authorised distributors for 1-1318382-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318382-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1318382-6?
You can fill out our help required form which you can use to request a quote for 1-1318382-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.