1-1318382-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive, Truck, Bus, & Off-Road Headers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1318382-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1318382-1
Series Information for 1-1318382-1 - TE Connectivity
  • Status: Active
  • Product Code: M180
  • Global Product Line: N24
  • GPL Description: Automotive

Description

025 16P CAP ASSY H

Specifications

Color:
Natural
Number of Sections:
1
Number of Rows:
2
Number of Signal Positions:
16
Number of Positions:
16
Tab Thickness:
.025in, .64mm
Tab Width:
.025in, .64mm
Interface Plating:
Gold (Au)
Length:
24.47mm, .963in
Profile Height from PCB:
.61in, 15.5mm
PCB Thickness (Recommended):
.063in
PCB 厚 (推奨):
1.6mm
Width:
23mm, .906in
Nominal Voltage Architecture:
12V
Operating Voltage:
12VDC
Voltage Rating (Max):
12VDC
Centerline (Pitch):
2.2mm, .087in
UL Flammability Rating:
None
Mounting Orientation:
Horizontal/90°
PCB Mount Retention:
Without
PCB Mount Alignment:
Without
Panel Mount Feature:
Without
Mounting Holes:
With
Locking Interface:
Without
Circuit Application:
Signal
Packaging Type:
Tube
Packaging Quantity:
19
Connector & Contact Terminates To:
Printed Circuit Board
Hybrid Header:
No
Sealable:
No
Shielded:
No
Termination Method:
Through Hole - Solder
Operating Temperature (Max):
167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F
Operating Temperature Range:
-22 – 221°F, -30 – 105°C

Compatibility

  • Compatible Parts: 1318386-1, 1318690-1, 1318694-1, 1318386-2, 1717109-1, 1379665-5, 1717109-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 240°C