1-1318300-6 Power Connectors by TE Connectivity

3.96 EP HDR ASSY 6P NAT/TUBE

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for TE Store TE Store
4,338 units
Buy Now
Logo for Avnet America Avnet America
2,119 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Profile Low
Number of Rows 1
Number of Positions 6
Number of Power Positions 6
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 8A
Contact Mating Area Plating Thickness 31.49 – 70.86µm, .8 – 1.8µin
Contact Termination Area Plating Thickness 31.49 – 70.86µin, .8µm
Contact Base Material Brass
Contact Retention Without
Contact Layout Inline
Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .063mm, 1.6in
Mating Post Length 7.7mm, .3in
Length 23.7mm, .9331in
Width .421in, 10.7mm
Height 8.2mm, .32in
Operating Voltage 250VDC, 250VAC
Centerline (Pitch) .156in, 3.96mm
Housing Material PBT GF
Housing Color Natural
UL Flammability Rating UL 94V-0
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Retention Type Latch
Mating Retention With
PCB Mount Retention Without
Mating Alignment With
Circuit Application Power
For Use With Plug Housing
Packaging Method Tube
Packaging Quantity 20
Header Type Unshrouded
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Contact Type Tab, Pin
Housing Type Plug
Product Type Header
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .146in, 3.7mm
Operating Temperature Range -25 – 105°C, -13 – 221°F

Compatible Parts


Alternative Descriptions

3.96 EP HDR ASSY 6P NAT/TUBE Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1-1318300-6 | Internal Number: 1-1318300-6 | 3.96 mm | TE Connectivity | TE Store
Conn Wire to Board HDR 6 POS 3.96mm Solder ST Thru-Hole Tube | Avnet America
CONN WIRE TO BOARD HDR 6-POS TOP-ENTRY | Dan-Mar Components
TE Connectivity - AMP PWR CONN 3.96 EP HDR ASSY 6P NAT/TUBE | Distrelec
Connector Systems:Wire-to-Board | Newark Electronics

More Parts in Rectangular Power Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1318300-6?

Additional datasheets, footprints and schematics for 1-1318300-6 are listed on our Part Details page. You can also find images and similar parts to 1-1318300-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1318300-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318300-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1318300-6 fall under?

The 1-1318300-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1318300-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318300-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1318300-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1318300-6 have stock available?

Authorised distributors including TE Store, Avnet America, Avnet Europe, Arrow Electronics and Newark Electronics have stock available or on a lead time for 1-1318300-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1318300-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1318300-6?

You can fill out our help required form which you can use to request a quote for 1-1318300-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay