Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.96
|
135
in stock
|
Buy Now | |
TE Store
from US$0.50
|
1,233
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
113
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
113
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
113
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
30
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 10 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | .8µm, 31.49 – 70.86µin |
Contact Mating Area Plating Thickness | 31.49 – 70.86µm, .8 – 1.8µin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 8A |
Length | 39.54mm, 1.5566in |
Height | .32in, 8.2mm |
Width | .421in, 10.7mm |
Mating Post Length | 7.7mm, .3in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | PBT GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 12 |
Packaging Method | Tube |
Product Type | Header |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab, Pin |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 EP HDR ASSY 10P NAT/TUBE Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 10 | Rectangular Power Connector | Part Number: 1-1318300-0 | Internal Number: 1-1318300-0 | 3.96 mm | TE Connectivity | TE Store |
3.96 Ep Hdr Assy 10P Nat/Tube Rohs Compliant: Yes |Amp Te Connectivity 1-1318300-0 | Newark Electronics |
Headers&Wire Housings 10P EP PIN HSG | Rapid Electronics |
TE Connectivity 3.96 EP HDR ASSY 10P NAT/TUBE Rectangula | Distrelec |
Conn Wire to Board HDR 10 POS 3.96mm Solder ST Thru-Hole Tube | Avnet America |
Header Assembly 3.96 EP 10P NAT/TUBE Economy Power Series | TE Connectivity 1-1318300-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | Economy Power Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1318300-0?
Additional datasheets, footprints and schematics for 1-1318300-0 are listed on our Part Details page. You can also find images and similar parts to 1-1318300-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318300-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318300-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318300-0 fall under?
The 1-1318300-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1318300-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318300-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318300-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318300-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1318300-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318300-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1318300-0?
You can fill out our help required form which you can use to request a quote for 1-1318300-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.