Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.43
|
2,596
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
2,596
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
2,596
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
2,596
in stock
|
Buy Now | |
Farnell
from US$2.54
|
2,080
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Preloaded | Yes |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Keying | XX |
Number of Loaded Positions | 4 |
Contact Transmits (Typical) | Power, Signal (Data) |
Contact Style | Straight |
Contact Layout | Matrix |
端子のタイプ | Tab |
Contact Plating Material | Tin |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 15A |
Tail Plating Material | Tin |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 21.6mm, .85in |
幅 | 16.97mm |
Length | 24.16mm, .951in |
Tail Length | 3.8mm, .149in |
Width | .668in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Polyester GF |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
UL Rating | Recognized |
CSA Rating | Certified |
UL File Number | E28476 |
Mating Retention Type | Latch |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 20 |
Series Number | 3000 |
Product Type | Connector |
Row-to-Row Spacing | .3in, 7.62mm |
Connector Style | Plug |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D-3200 Hdr V Assy 4P |Amp Te Connectivity 1-1318195-5 | Newark Electronics |
TE Connectivity DYNAMIC D-3200 HDR V ASSY 4P Headers & W | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Connector Shrouded Header 4 Position 5.08mm Solder Straight Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-1318195-5?
Additional datasheets, footprints and schematics for 1-1318195-5 are listed on our Part Details page. You can also find images and similar parts to 1-1318195-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318195-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318195-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318195-5 fall under?
The 1-1318195-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1318195-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318195-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318195-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318195-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1318195-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318195-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1318195-5?
You can fill out our help required form which you can use to request a quote for 1-1318195-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.