Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
813
in stock
|
Buy Now | |
TE Store
from US$0.65
|
21,965
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
15,641
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
14,170
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
14,170
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
11,400
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,835
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
3,580
in stock
|
Buy Now | |
element14
from US$0.40
|
3,297
in stock
|
Buy Now | |
Farnell
from US$0.42
|
3,297
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
1,471
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 3 |
Number of Positions | 3 |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Length | 8.9mm, .35in |
Width | 12.03mm, .473in |
Height | .787in, 20mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Series Number | 2000 |
Sealable | No |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-2100 REC HSG 3P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 3 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1318120-3 | Internal Number: 1-1318120-3 | .098" | TE Connectivity | TE Store |
Headers&Wire Housings RECEPT HSG 3P | Rapid Electronics |
Dynamic D-2100 Rec Hsg 3P |Amp Te Connectivity 1-1318120-3 | Newark Electronics |
Circular Connector DYNAMIC D-2100 REC HSG 3P | TE Connectivity 1-1318120-3 | RS Americas |
CONNECTOR HOUSING, RCPT, 3POS | element14 |
TE Connectivity - AMP Connector DYNAMIC D-2100 REC HSG 3P | Distrelec |
Housing FH 3 way Rec 2.5mm X key D-2 | RS |
Conn Housing RCP 3 POS 2.5mm Crimp ST Cable Mount Bag | Avnet Abacus |
3 Position 2.5 mm Single Row Free Hanging Female Socket Housing Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Dynamic D-2100S Series |
RoHS: | Unknown |
Product Range | Dynamic D-2100S Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 2.5mm |
For Use With | AMP Dynamic D-2100S Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | PET (Polyester) Glass Filled Body |
Connector Mounting | Cable Mount |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 1-1318120-3?
Additional datasheets, footprints and schematics for 1-1318120-3 are listed on our Part Details page. You can also find images and similar parts to 1-1318120-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318120-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318120-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318120-3 fall under?
The 1-1318120-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1318120-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318120-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318120-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318120-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for 1-1318120-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318120-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1318120-3?
You can fill out our help required form which you can use to request a quote for 1-1318120-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.