1-1318115-6

Connectors

> Rectangular Connectors

> Rectangular Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1318115-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1318115-6
Details for TE Store
1-1318115-6
DYNAMIC D-2100 TAB HSG 12P F/H Connector System:Wire-to-Wire
Buy Directly from TE Store (1158 in Stock)
$1.1500 per unit
Series Information for 1-1318115-6 - TE Connectivity
  • Status: Active
  • Product Code: 2347
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-2100 TAB HSG 12P F/H

Specifications

Number of Positions:
12
Number of Rows:
2
Preloaded:
No
Number of Cavities:
12
Multiple Contact Types:
Without
Contact Layout:
Matrix
Contact Type:
Tab
Shunts/Shorting Bars:
Without
Height:
30.69mm, 1.208in
Length:
.696in, 17.7mm
Width:
13.2mm, .519in
Operating Voltage:
250VAC, 250VDC
Housing Material:
Polyester GF
Centerline (Pitch):
.098in, 2.5mm
Housing Color:
Black
CSA Certified:
Yes
Agency/Standard:
CSA, UL
UL File Number:
E28476
UL Flammability Rating:
UL 94V-0
VDE Tested:
No
UL Rating:
Recognized
CSA File Number:
LR7189
CSA Rating:
Certified
Connector Mounting Type:
Cable Mount (Free-Hanging)
Panel Mount:
No
Panel Mount Feature:
Without
Circuit Application:
Signal
For Use With:
Receptacle Housing
Halogen Free:
Yes
Packaging Quantity:
200
Packaging Method:
Bag
Connector Type:
Housing
Connector Style:
Plug
Series Number:
2000
Sealable:
No
Product Type:
Connector
Row-to-Row Spacing:
3.75mm, .147in
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Wire
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 1318109-1, 1318110-1, 1318111-1, 1318112-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
DYNAMIC D-2100 TAB HSG 12P F/H
RS Components
Housing FH 12w 2row TAB 2.5mm X key D-2
Newark Electronics
CONNECTOR, HOUSING, 12 POSITION, PLUG, 2.5MM; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:2.5mm; For Use With:Dynamic D-2000 Series Pin Contacts RoHS Compliant: Yes
Avnet America
Conn Housing M 12 POS 2.5mm Crimp ST Cable Mount Bag
Allied Electronics, Inc
Dynamic 2000;2.5mm Pitch 12 Way 2 Row Male Straight PCB Housing
Avnet Europe
Conn Housing M 12 POS 2.5mm Crimp ST Cable Mount Bag
Avnet Asia
Conn Housing M 12 POS 2.5mm Crimp ST Cable Mount Bag
TE Store
DYNAMIC D-2100 TAB HSG 12P F/H Connector System:Wire-to-Wire;Number of Positions:12;Centerline (Pitch):2.5 mm;Centerline (Pitch):.098 in;Row-to-Row Spacing:.147 in Wire-to-Wire 12 2.5 mm .098" | Connector Housing | TE Connectivity
Conrad
Content: 1 pc(s); No. of rows: 2; Total number of pins: 12
Heilind Electronics Europe
DYNAMIC D-2100 TAB HSG 12
RS Components UK
Housing FH 12w 2row TAB 2.5mm X key D-2
RS Components DE
TE Connectivity Dynamic 2000 Male 2.5mm, 12-polig / 2-reihig Gerade, Kabelmontage Zur Verwendung mit : Kabel-Platinen-Verbinder Länge : 17.7mm Breite : 14.7mm Tiefe : 30.69mm Gehäusematerial : PET, MPN: 1-1318115-6
RS Components HK
Housing FH 12w 2row TAB 2.5mm X key D-2
RS Components JP
タブハウジング,ダイナミック
RS Components FR
Housing FH 6w 2row TAB 2.5mm X key D-2
RS Components CN
Housing FH 12w 2row TAB 2.5mm X key D-2
RS Components ES
Housing FH 6w 2row TAB 2.5mm X key D-2
RS Components NL
Housing FH 6w 2row TAB 2.5mm X key D-2
RS Components NO
Housing FH 6w 2row TAB 2.5mm X key D-2
RS Components US
Housing FH 12w 2row TAB 2.5mm X key D-2
RS Components SG
Housing FH 12w 2row TAB 2.5mm X key D-2
RS Components TW
Housing FH 6w 2row TAB 2.5mm X key D-2