1-1318114-9

Connectors

> Rectangular Connectors

> Rectangular Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1318114-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1318114-9
Series Information for 1-1318114-9 - TE Connectivity
  • Status: Active
  • Product Code: 2347
  • Global Product Line: 440
  • GPL Description: Industrial

Description

DYNAMIC D-2100 TAB HSG 20P P/M

Specifications

Number of Rows:
2
Number of Positions:
20
Number of Cavities:
20
Preloaded:
No
Contact Layout:
Matrix
Shunts/Shorting Bars:
Without
Multiple Contact Types:
Without
Contact Type:
Tab
Width:
.519in, 13.2mm
Panel Thickness:
.8 – 2 mm, .031 – .078 in
Height:
30.69mm, 1.208in
Length:
33.88mm, 1.333in
Operating Voltage:
250VAC, 250VDC
Housing Color:
Black
Centerline (Pitch):
2.5mm, .098in
Housing Material:
Polyester GF
UL Rating:
Recognized
UL File Number:
E28476
Agency/Standard:
UL, CSA
CSA File Number:
LR7189
CSA Rating:
Certified
CSA Certified:
Yes
UL Flammability Rating:
UL 94V-0
VDE Tested:
No
Panel Mount Feature Type:
Mounting Ears
Panel Mount:
Yes
Panel Mount Feature:
With
Connector Mounting Type:
Panel
Circuit Application:
Signal
For Use With:
Receptacle Housing
Halogen Free:
Yes
Packaging Method:
Tray
Packaging Quantity:
36
Connector System:
Wire-to-Panel, Wire-to-Wire
Sealable:
No
Row-to-Row Spacing:
.147in, 3.75mm
Connector Style:
Plug
Series Number:
2000
Connector Type:
Housing
Product Type:
Connector
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 1318109-1, 1318110-1, 1318111-1, 1318112-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
Housing PM 20w 2row TAB 2.5mm X key D-2
Newark Electronics
HOUSING, PLUG, CRIMP, D-2100D, 20WAY; Product Range:Dynamic D-2100D Series; Gender:Plug; No. of Positions:20Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-2100D Series Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Avnet America
Conn Housing M 20 POS 2.5mm Crimp ST Cable Mount Bag
Allied Electronics, Inc
Dynamic 2000;2.5mm Pitch 20 Way 2 Row Male Straight PCB Housing
Avnet Europe
Conn Housing M 20 POS 2.5mm Crimp ST Cable Mount Bag
Conrad
Content: 1 pc(s); No. of rows: 2; Total number of pins: 20
Heilind Electronics Europe
DYNAMIC D-2100 TAB HSG 20P P/M
RS Components UK
Housing PM 20w 2row TAB 2.5mm X key D-2
RS Components DE
TE Connectivity Dynamic 2000 Male 2.5mm, 20-polig / 2-reihig Gerade, Kabelmontage Zur Verwendung mit : Kabel-Platinen-Verbinder Länge : 21mm Breite : 16.2mm Tiefe : 30.69mm Gehäusematerial : PET, MPN: 1-1318114-9
RS Components HK
Housing PM 20w 2row TAB 2.5mm X key D-2
RS Components JP
タブハウジング,ダイナミック
RS Components FR
Housing PM 20w 2row TAB 2.5mm X key D-2
RS Components CN
Housing PM 20w 2row TAB 2.5mm X key D-2
RS Components ES
Housing PM 20w 2row TAB 2.5mm X key D-2
RS Components NL
Housing PM 20w 2row TAB 2.5mm X key D-2
RS Components NO
Housing PM 20w 2row TAB 2.5mm X key D-2
RS Components US
Housing PM 20w 2row TAB 2.5mm X key D-2
RS Components SG
Housing PM 20w 2row TAB 2.5mm X key D-2
RS Components TW
Housing PM 20w 2row TAB 2.5mm X key D-2