1-1241968-5

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> Wire-to-Board Connector Housings

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1241968-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1241968-5
Series Information for 1-1241968-5 - TE Connectivity
  • Status: Active
  • Product Code: L652
  • Global Product Line: JJ4
  • GPL Description: Appliances

Description

FASTIN FASTON HOUSING 10P

Specifications

Number of Rows:
1
Number of Positions:
10
Centerline (Pitch):
5mm, .197in
Housing Color:
Natural
Panel Mount Feature Type:
Latches
Connector Mounting Type:
Panel
Mating Retention:
With
Panel Mount Feature:
With
Mating Retention Type:
Latch
Circuit Application:
Power & Signal
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Panel
Sealable:
No
Operating Temperature Range:
-25 – 105°C, -13 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
FASTIN FASTON HOUSING 10P
Allied Electronics, Inc
FASTIN FASTON HOUSING 10P