1-1241893-2

Connectors

> PCB Connectors

> Board-to-Board Connectors

> Board-to-Board Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1241893-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1241893-2
Series Information for 1-1241893-2 - TE Connectivity
  • Status: Active
  • Product Code: 0336
  • Global Product Line: 281
  • GPL Description: Industrial

Description

2X12P HV100 REC. CON, SMD, TIN, BLIST,BE

Specifications

Connector Profile:
Standard
Number of Positions:
24
PCB Mount Orientation:
Vertical
Number of Rows:
2
Stackable:
Yes
Contact Mating Area Plating Material:
Tin
Contact Type:
Socket
Contact Base Material:
Phosphor Bronze
Row-to-Row Spacing:
2.54mm, .1in
Connector Height:
6mm, .236in
コネクタの高さ:
6mm
Centerline (Pitch):
.1in, 2.54mm
Mating Entry Location:
Bottom & Top
Housing Material:
Nylon - GF
PCB Mount Retention:
Without
Connector System:
Board-to-Board
PCB Connector Assembly Type:
PCB Mount Receptacle
Sealable:
No
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Surface Mount

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 245°C

Alternate Descriptions

Avnet America
AMP1-1241893-2
Avnet Europe
AMP1-1241893-2