1-1241170-7

Connectors

> Rectangular Connectors

> Standard Rectangular Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1241170-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1241170-7
Series Information for 1-1241170-7 - TE Connectivity
  • Status: Active
  • Product Code: 2131
  • Global Product Line: 394
  • GPL Description: Appliances

Description

MULTIFIT MK2ST-ST1P

Specifications

Number of Positions:
7
Number of Rows:
1
Number of Cavities:
7
Panel Gasket:
No
Contact Plating Material:
Silver
Contact Layout:
Inline
端子のタイプ:
Female
Contact Current Rating (Max):
10A
Width:
1.01in
Length:
1.37in, 34.95mm
Height:
12mm, .47in
幅:
25.7mm
Wire Size:
22 – 17AWG, .32 – 1.04mm²
Operating Voltage:
250VAC, 250VDC
Centerline (Pitch):
.197in, 5mm
Housing Color:
Natural
Housing Material:
PA 6.6
UL-Brandschutzklasse:
UL 94V-2
Agency/Standard:
UL
UL Rating:
Recognized
UL File Number:
E28476
VDE Tested:
Yes
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Retention:
With
Mating Alignment:
With
Mating Alignment Type:
Polarization
Contact Retention:
With
Panel Mount Feature:
Without
Panel Mount:
No
Mating Retention Type:
Locking Latch
Circuit Application:
Power
Packaging Method:
Box & Tray, Tray
Packaging Quantity:
1372
Product Type:
Connector
Connector Style:
Receptacle
Connector System:
Wire-to-Board
Housing Type:
Receptacle Housing
Wire/Cable Type:
Stranded
Shape:
Rectangular
Shielded:
No
Connector Type:
Connector Assembly
Connector & Contact Terminates To:
Wire & Cable
Product Style:
Assembly
Sealable:
No
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Connection Type:
Connector Assembly
Operating Temperature Range:
-40 – 266°F, -40 – 130°C

Compatibility

  • Compatible Parts: 1-1579012-6
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability