Options for Price Comparison
Distributor Statistics for 1-1241152-0
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-1241152-0
Details for 1-1241152-0 by TE Connectivity
Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles
1-1241152-0
Buy Directly from TE Store (2452 in stock) $2.9800
10P HV100 REC. CON, SMD, GOLD, BLISTER
1-1241152-0 image

1-1241152-0 by TE Connectivity

10P HV100 REC. CON, SMD, GOLD, BLISTER
Part Information
1-1241152-0 image
RoHS Compliant
ELV Compliant
Reflow solder capable to 260°C
Status: Active
Product Code: 0337
Global Product Line: 281
GPL Description: Industrial
Specifications
Connector Profile:
Standard
PCB Mount Orientation:
Vertical
Number of Rows:
1
Stackable:
Yes
Number of Positions:
10
Contact Layout:
Inline
PCB Contact Termination Area Plating Material Thickness:
2.5µm
Contact Mating Area Plating Material:
Gold
Contact Protection Type:
Closed Entry Housing
Contact Type:
Socket
Contact Mating Area Plating Material Thickness:
30µin
Contact Base Material:
Phosphor Bronze
Connector Height:
6.2mm, .244in
コネクタの高さ:
6.2mm
Centerline (Pitch):
2.54mm, .1in
Housing Material:
LCP (Liquid Crystal Polymer)
Mating Entry Location:
Bottom & Top
UL Flammability Rating:
UL 94V-0
PCB Mount Retention:
Without
Packaging Quantity:
700
PCB Connector Assembly Type:
PCB Mount Receptacle
Sealable:
No
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Surface Mount
Alternate Descriptions
10P HV100 REC. CON- SMD- GOL Onlinecomponents.com
MODU SMT receptacle single row,10W RS Components
1-966736-0,1000/SPU Newark Electronics
Conn Socket Strip RCP 10 POS 2.54mm Solder ST SMD T/R Avnet America
PCB Socket, 2.54mm, 10 Way 1 Row, Smnt Socket Strip, AMPMODU HV-100 Series Allied Electronics & Automation
Conn Socket Strip RCP 10 POS 2.54mm Solder ST SMD T/R Avnet Europe
10P HV100 REC. CON, SMD, GOLD, BLISTER PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm PCB Mount Receptacle Vertical Board-to-Board 10 | Board-To-Board Header & Receptacle | Part Number: 1-1241152-0 | Internal Number: 1-1241152-0 | 2.54 mm | TE Connectivity TE Store