1-1241150-5

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1241150-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1241150-5
Series Information for 1-1241150-5 - TE Connectivity
  • Status: Active
  • Product Code: 1058
  • Global Product Line: 013
  • GPL Description: Industrial

Description

15P MOD II BREAK AWAY HDR , SMD, BLISTER

Specifications

Post Size:
.0248in, .63mm
Number of Positions:
15
Number of Rows:
1
Connector Contact Load Condition:
Fully Loaded
PCB Mount Orientation:
Vertical
Mating Post Length:
5.8mm, .228in
PCB Contact Termination Area Plating Material:
Tin
Contact Base Material:
CuZn
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
5A
Contact Type:
Pin
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material Thickness:
3 – 5µm
Contact Mating Area Plating Material:
Gold Flash
Contact Shape & Form:
Square
Centerline (Pitch):
.1in, 2.54mm
Housing Material:
PCT
Mating Alignment:
Without
PCB Mount Retention:
Without
Strain Relief:
Without
Panel Mount Feature:
Without
Packaging Quantity:
375
Packaging Method:
Reel
実装方法:
Reel
Sealable:
No
Connector & Contact Terminates To:
Printed Circuit Board
PCB Connector Assembly Type:
PCB Mount Header
Header Type:
Breakaway
Termination Method to Printed Circuit Board:
Surface Mount
High Temperature Housing:
Yes
High Temperature Compatible:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C