Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.33
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$3.46
|
1,062
in stock
|
Buy Now | |
Chip One Stop
from US$3.72
|
687
in stock
|
Buy Now | |
TE Store
from US$8.13
|
640
in stock
|
Buy Now | |
Distrelec
from US$4.01
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$5.51
|
33
in stock
|
Buy Now | |
element14
from US$3.61
|
33
in stock
|
Buy Now | |
Avnet America
from US$3.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 12 |
Mating Post Length | 5.8mm, .228in |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze, CuZn |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PCT GF |
Housing Color | Black |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Packaging Quantity | 375 |
実装方法 | Blister Pack |
Packaging Method | Blister Pack |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | No |
12P MOD II BREAK AWAY HDR SMD BLISTER | Rapid Electronics |
12P MOD II BREAK AWAY HDR,SMD, BLISTER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 12 | PCB Header & Receptacle | Part Number: 1-1241150-2 | Internal Number: 1-1241150-2 | TE Connectivity | TE Store |
TE Connectivity - AMP PCB Conn 12P MOD II B/Away HDRSMD | Distrelec |
Conn, Hdr, 12Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 1-1241150-2 | Newark Electronics |
CONN, HDR, 12POS, 1ROW, 2.54MM | element14 |
Conn Unshrouded Header HDR 12 POS 2.54mm Solder ST SMD Blister Pack | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Approval Bodies | UL |
Contact Termination | Surface Mount Vertical |
Current Rating | 3A |
Insulation Resistance | 5000Mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-1241150-2?
Additional datasheets, footprints and schematics for 1-1241150-2 are listed on our Part Details page. You can also find images and similar parts to 1-1241150-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1241150-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1241150-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1241150-2 fall under?
The 1-1241150-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1241150-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1241150-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1241150-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1241150-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Distrelec and Newark Electronics have stock available or on a lead time for 1-1241150-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1241150-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1241150-2?
You can fill out our help required form which you can use to request a quote for 1-1241150-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.