1-1241150-0

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Headers & Receptacles

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1241150-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1241150-0
Series Information for 1-1241150-0 - TE Connectivity
  • Status: Active
  • Product Code: 1058
  • Global Product Line: 013
  • GPL Description: Industrial

Description

10P MOD II BREAK AWAY HDR,SMD, BLISTER

Specifications

Post Size:
.64mm, .025in
Connector Contact Load Condition:
Fully Loaded
PCB Mount Orientation:
Vertical
Number of Rows:
1
Number of Positions:
10
Contact Mating Area Plating Material Thickness:
.8µm
Contact Underplating Material:
Nickel
Contact Type:
Pin
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material Thickness:
3 – 5µm
Contact Shape & Form:
Square
Contact Base Material:
CuZn, Phosphor Bronze
Mating Post Length:
.228in, 5.8mm
Row-to-Row Spacing:
2.54mm, .1in
Housing Material:
PCT GF
Centerline (Pitch):
2.54mm, .1in
Housing Color:
Black
PCB Mount Retention:
Without
Panel Mount Feature:
Without
Mating Alignment:
Without
Packaging Quantity:
500
実装方法:
Blister Pack
Packaging Method:
Blister Pack
PCB Connector Assembly Type:
PCB Mount Header
Header Type:
Breakaway
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Surface Mount
High Temperature Housing:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Newark Electronics
MOD2STLE10P SMD375X
Avnet America
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST SMD Blister Pack
Allied Electronics, Inc
10P MOD II BREAK AWAY HDR,SMD, BLISTER
Avnet Europe
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST SMD Blister Pack