Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Nickel over Copper |
---|---|
Non-Magnetic | No |
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18277-1 |
PCB Mount Orientation | Right Angle |
Power/Signal/Coax Combination | No |
Number of Positions | 50 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 10µin |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Style | Socket |
Contact Base Material | Brass or Beryllium Copper |
Post Diameter | .76mm, .03in |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 2.92 – 3.18mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Solder dip per MIL-STD-2000 to a distance .020 [0.51] max. from insert assembly. |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Product Type | Connector |
Shell Size | 5 |
Connector Style | Receptacle |
Sealable | No |
Blindmate | No |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 1-1218636-0?
Additional datasheets, footprints and schematics for 1-1218636-0 are listed on our Part Details page. You can also find images and similar parts to 1-1218636-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1218636-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1218636-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1218636-0 fall under?
The 1-1218636-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1218636-0 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1218636-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1218636-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1218636-0 have stock available?
There is no stock from authorised distributors for 1-1218636-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1218636-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1218636-0?
You can fill out our help required form which you can use to request a quote for 1-1218636-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.