Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Underplating Material | Nickel |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
PCB Hole Diameter | 1.17mm, .046in |
Mating Tab Thickness | .5mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Height Above PC Board | .445in, 11.18mm |
Packaging Method | Loose Piece |
Insulated | No |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 1-1217121-1?
Additional datasheets, footprints and schematics for 1-1217121-1 are listed on our Part Details page. You can also find images and similar parts to 1-1217121-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1217121-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1217121-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1217121-1 fall under?
The 1-1217121-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1217121-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1217121-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1217121-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1217121-1 have stock available?
There is no stock from authorised distributors for 1-1217121-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1217121-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1217121-1?
You can fill out our help required form which you can use to request a quote for 1-1217121-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.