Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Plating Thickness | 3.81µm, 150µin |
Terminal Angle | Straight |
Stud Hole | No |
Connection Capacity | Single |
Terminal Size | 6.35 |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Underplating Material | Copper |
Mating Tab Width | 6.35mm, .25in |
Extension Below Board | 3.18mm, .125in |
Mating Tab Thickness | .8mm, .031in |
Receptacle Terminal Stock Thickness | .8mm, .031in |
Height Above PC Board | .503in, 12.62mm |
PCB Hole Diameter | .055in, 1.4mm |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 6000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Where can I find additional details, specifications and documents for a 1-1217056-0?
Additional datasheets, footprints and schematics for 1-1217056-0 are listed on our Part Details page. You can also find images and similar parts to 1-1217056-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1217056-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1217056-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1217056-0 fall under?
The 1-1217056-0 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1217056-0 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1217056-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1217056-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1217056-0 have stock available?
There is no stock from authorised distributors for 1-1217056-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1217056-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1217056-0?
You can fill out our help required form which you can use to request a quote for 1-1217056-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.