Connector Contact Load Condition | Fully Loaded |
---|---|
PCB Mount Orientation | Vertical |
Number of Dual Positions | 25 |
Number of Positions | 25 |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Finish | Matte |
Height | 13.85mm |
PCB Thickness (Recommended) | 1.37 – 1.8mm |
Operating Voltage | 600VDC |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Valox 420 SEO |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
Comment | Full palladium-nickel plated posts and other platings and plating thicknesses can be made available. |
Packaging Method | Tube |
Packaging Quantity | 7 |
Row-to-Row Spacing | .2in, 5.08mm |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 4.57mm, .18in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Amp Pace Conn 25Pos 100X200C/L |Amp Te Connectivity 1-119738-1 | Newark Electronics |
AMP PACE CONN 25POS 100X200C/L | TE Connectivity 1-119738-1 | RS Americas |
Special Order: AMP PACE CONN 25POS 100X200C/L Standard Edge Connector | Part Number: 1-119738-1 | Internal Number: 1-119738-1 | TE Connectivity | TE Store |
Conn Card Edge SKT 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-119738-1?
Additional datasheets, footprints and schematics for 1-119738-1 are listed on our Part Details page. You can also find images and similar parts to 1-119738-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-119738-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-119738-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-119738-1 fall under?
The 1-119738-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-119738-1 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-119738-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-119738-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-119738-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store, Farnell and Avnet America have stock available or on a lead time for 1-119738-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-119738-1 often in real-time on the comparison pages.
What if I can't find stock of 1-119738-1?
You can fill out our help required form which you can use to request a quote for 1-119738-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.