Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Card Slots | 1 |
---|---|
Product Length | 6in, 152.4mm |
Product Height | 7.11mm, .28in |
Connector System | Board-to-Board |
Guide Hardware Accessory Type | Card Guide |
Sealable | No |
Operating Temperature Range | -67 – 158°F, -55 – 70°C |
Card Guide Econ I Rohs Compliant: Yes |Amp Te Connectivity 1-117169-3 | Newark Electronics |
Card Guide AMP PACE and AMP ECONOMATE Press-Fit Connector | Future Electronics |
Connector Accessories Card Guide | Avnet America |
TE | RS Americas |
Special Order: CARD GUIDE ECON I Connector Hardware Accessory Type: Card Guide Operating Temperature (Max): 158 °F Operating Temperature (Max): 70 °C Operating Temperature Range: -55 – 70 °C Operating Temperature Range: -67 – 158 °F Card Guide 158 °F | Connector Hardware | Part Number: 1-117169-3 | Internal Number: 1-117169-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-117169-3?
Additional datasheets, footprints and schematics for 1-117169-3 are listed on our Part Details page. You can also find images and similar parts to 1-117169-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-117169-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-117169-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-117169-3 fall under?
The 1-117169-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Card Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-117169-3 when available in the Card Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-117169-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-117169-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-117169-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-117169-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-117169-3 often in real-time on the comparison pages.
What if I can't find stock of 1-117169-3?
You can fill out our help required form which you can use to request a quote for 1-117169-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.