Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.42
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$9.42
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 4 |
Contact Current Rating (Max) | 30A |
Length | 29.36mm, 1.155in |
Height | 24.06mm, .947in |
Centerline (Pitch) | 10.16mm, .4in |
Circuit Identification Feature | Without |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With | Receptacle Housing |
Packaging Method | Tube |
Packaging Quantity | 15 |
Connector System | Wire-to-Board |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Power Header 4 Position 10.16mm Solder Right Angle Through Hole 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-1123309-4?
Additional datasheets, footprints and schematics for 1-1123309-4 are listed on our Part Details page. You can also find images and similar parts to 1-1123309-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1123309-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123309-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1123309-4 fall under?
The 1-1123309-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1123309-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123309-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1123309-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1123309-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1123309-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1123309-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1123309-4?
You can fill out our help required form which you can use to request a quote for 1-1123309-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.