1-1123309-3 Rectangular Connectors by TE Connectivity

DYNAMIC D-5 HDR H ASSY 4P XX

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.30

Distributor Stock
Logo for Newark
Newark
from US$6.92
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.30
-
Buy Now
Logo for TE Store
TE Store
from US$11.23
-
Buy Now

Specifications

Preloaded Yes
PCB Mount Orientation Right Angle
Number of Rows 2
Panel Gasket Without
Number of Positions 4
Keying XX
Tail Plating Thickness 2µm, 78.74µin
Contact Style Right Angle
Multiple Contact Types Without
端子のタイプ Tab
Contact Plating Material Gold
Contact Transmits (Typical) Power
Contact Current Rating (Max) 30A
Contact Layout Matrix
Tail Plating Material Tin
Shunts/Shorting Bars Without
Tail Length .149in, 3.8mm
Length 29.36mm, 1.15in
Width 1.65in
42.16mm
Height .947in, 24.06mm
PCB Thickness (Recommended) .063 – .095in, 1.6 – 2.4mm
Operating Voltage 630VAC, 630VDC
Centerline (Pitch) 10.16mm, .4in
Housing Material Polyester GF
Housing Color Black
Agency/Standard CSA, UL
CSA File Number LR7189
CSA Rating Certified
UL-Brandschutzklasse UL 94V-0
UL Rating Recognized
UL File Number E28476
VDE Tested No
Mating Alignment With
Mating Alignment Type Keyed
Mating Retention With
Contact Retention Without
PCB Mount Retention With
Mating Retention Type Latch
Lock Type Latch
PCB Mount Retention Type Retention Leg
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Halogen Free Yes
Assembly Integration Feature Without
For Use With Receptacle Housing
Packaging Method Box & Tube, Tube
Packaging Quantity 15
Insertion Force High
Product Type Connector
Connector System Wire-to-Board
Connector Style Plug
Glow Wire Rating Standard Part - Not Glow Wire
Sealable No
Header Type Shrouded
Row-to-Row Spacing .4in, 10.16mm
Shielded No
Series Number 5000
Strain Relief Without
Connector & Contact Terminates To Printed Circuit Board
Connector Type Header
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

Dynamic D-5 Hdr H Assy 4P Xx |Amp Te Connectivity 1-1123309-3 | Newark Electronics
Conn Power M 4 POS 10.16mm Solder RA Thru-Hole 4 Terminal 1 Port Tube | Avnet America
Special Order: DYNAMIC D-5 HDR H ASSY 4P XX PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 4 | Dynamic 5000 Hdr Assy | Part Number: 1-1123309-3 | Internal Number: 1-1123309-3 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1123309-3?

Additional datasheets, footprints and schematics for 1-1123309-3 are listed on our Part Details page. You can also find images and similar parts to 1-1123309-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1123309-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123309-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1123309-3 fall under?

The 1-1123309-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1123309-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123309-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1123309-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1123309-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1-1123309-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1123309-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1123309-3?

You can fill out our help required form which you can use to request a quote for 1-1123309-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay