Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.16
|
10
in stock
|
Buy Now | |
TE Store
from US$5.48
|
535
in stock
|
Buy Now | |
Newark Electronics
from US$5.01
|
534
in stock
|
Buy Now | |
Rapid Electronics
from US$4.35
|
534
in stock
|
Buy Now | |
Chip One Stop
from US$3.94
|
534
in stock
|
Buy Now | |
Distrelec
from US$4.41
|
534
in stock
|
Buy Now | |
Farnell
from US$5.07
|
440
in stock
|
Buy Now | |
Future Electronics
from US$4.36
|
-
|
Buy Now | |
Avnet America
from US$3.78
|
-
|
Buy Now | |
RS Americas
from US$5.31
|
-
|
Buy Now | |
element14
from US$4.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
Number of Rows | 2 |
Ejection Latches | Without |
Number of Positions | 20 |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Design | Single Beam |
Connector Length | .9909in, 25.17mm |
Accepts Wire Insulation Diameter Range | .028 – .034in, .71 – .87mm |
Connector Width | .2031in, 5.16mm |
Connector Height | .3339in, 8.48mm |
Row-to-Row Spacing | 2mm, .1in |
コネクタの高さ | 8.48mm |
Wire Size | 158CMA, 28AWG, .08mm² |
Operating Voltage | 125VAC |
UL Voltage Rating | 125VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Polyester |
Housing Color | Black |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Mating Alignment | With |
Polarization | With |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 50 |
実装方法 | Box & Tray, Tray |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
20, 2MM, 30 DP, LEAD FREE Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2 mm Centerline (Pitch): .079 in Row-to-Row Spacing: 2 mm Wire-to-Board 20 2 mm .079" | Ribbon Cable Connector | Part Number: 1-111626-9 | Internal Number: 1-111626-9 | TE Connectivity | TE Store |
Headers & Wire Housings 20 2Mm 30Dp |Amp Te Connectivity 1-111626-9 | Newark Electronics |
Headers&Wire Housings 20 2MM 30DP | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 20 2MM 30 DP | Distrelec |
WIRE BOARD RECEPTACLE 20POS | RS |
AMP-Latch Series 20 Position Gold (30) 2.0 mm Connector Without Mounting Ears | Future Electronics |
Conn IDC Connector F 20 POS 2mm IDT RA Cable Mount | Avnet America |
CONNECTOR, RECEPTACLE, 2MM AMP-LATCH, 20 POSITION, TERMINATE TO RIBBON CABLE | TE Connectivity 1-111626-9 | RS Americas |
WIRE-BOARD CONNECTOR, RECEPTACLE, 20 POSITION, 2MM | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-111626-9?
Additional datasheets, footprints and schematics for 1-111626-9 are listed on our Part Details page. You can also find images and similar parts to 1-111626-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111626-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111626-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111626-9 fall under?
The 1-111626-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111626-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111626-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111626-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111626-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-111626-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111626-9 often in real-time on the comparison pages.
What if I can't find stock of 1-111626-9?
You can fill out our help required form which you can use to request a quote for 1-111626-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.