1-111626-8

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> FFC, FPC & Ribbon Connectors

> Ribbon Cable Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-111626-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-111626-8
Details for TE Store
1-111626-8
14, 2MM, 30 DP, LEAD FREE Connector System:Wire-to-Board
Buy Directly from TE Store (2303 in Stock)
$4.1900 per unit
Series Information for 1-111626-8 - TE Connectivity
  • Status: Active
  • Product Code: 0769
  • Global Product Line: 034
  • GPL Description: Data and Devices

Description

14, 2MM, 30 DP, LEAD FREE

Specifications

Daisy Chain:
Without
Connector Profile:
Low
Number of Rows:
2
Ejection Latches:
Without
Number of Positions:
14
Contact Termination Area Plating Thickness:
2.54µm, 100µin
Contact Mating Area Plating Material Thickness:
29.92µin, .76µm
Contact Design:
Single Beam
Contact Type:
Socket
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Current Rating (Max):
.5A
Contact Base Material:
Phosphor Bronze
Connector Width:
5.16mm, .2031in
Row-to-Row Spacing:
.1in, 2mm
Wire Size:
.08mm², 158CMA, 28AWG
Accepts Wire Insulation Diameter Range:
.71 – .87mm, .028 – .034in
コネクタの高さ:
8.48mm
Connector Height:
.3339in, 8.48mm
Connector Length:
19.18mm, .7551in
UL Voltage Rating:
125VAC
Insulation Resistance:
5000MΩ
Operating Voltage:
125VAC
Centerline (Pitch):
.079in, 2mm
Housing Color:
Black
Housing Material:
Polyester
UL Rating:
Recognized
Agency/Standard:
CSA, UL
CSA File Number:
LR 7189
UL File Number:
E28476
UL Flammability Rating:
UL 94V-0
Mating Retention:
Without
Mating Alignment:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Alignment Type:
Polarization
Polarization:
With
Circuit Application:
Signal
Packaging Method:
Box & Tray, Tray
実装方法:
Tray, Box & Tray
Packaging Quantity:
70
Connector & Housing Type:
Receptacle
Header Type:
Shrouded
Connector System:
Wire-to-Board
Connector Type:
Connector Assembly
製品タイプ:
Connector
Wire/Cable Type:
Ribbon Cable
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-85 – 221°F, -65 – 105°C

Compatibility

  • Compatible Parts: 111614-2, 1-1470108-4, 1-1470109-4, 5176264-6, 2-5176264-1, 5176837-6, 3-5176837-0, 5178751-6, 3-5178751-0
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
14, 2MM, 30 DP, LEAD FREE
Avnet America
Conn IDC Connector F 14 POS 2mm IDT RA Cable Mount
Allied Electronics, Inc
TE; Data and Devices; Rectangular/PCB Connectors; 14, 2MM, 30 DP, LEAD FREE
Power and Signal Group
14, 2MM, 30 DP, LEAD FREE
Avnet Europe
Conn IDC Connector F 14 POS 2mm IDT RA Cable Mount
TE Store
14, 2MM, 30 DP, LEAD FREE Connector System:Wire-to-Board;Number of Positions:14;Centerline (Pitch):2 mm;Centerline (Pitch):.079 in;Termination Method to Wire & Cable:Insulation Displacement Crimp (IDC) Wire-to-Board 14 2 mm .079" | Ribbon Cable Connector | TE Connectivity