Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Connector Profile | Low |
---|---|
Daisy Chain | Without |
Number of Rows | 2 |
Number of Positions | 10 |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Design | Single Beam |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | .5A |
Contact Base Material | Phosphor Bronze |
Connector Width | 5.16mm, .2031in |
Wire Size | .08mm², 28AWG, 158CMA |
Connector Height | 8.48mm, .3339in |
Accepts Wire Insulation Diameter Range | .71 – .87mm, .028 – .034in |
コネクタの高さ | 8.48mm |
Connector Length | .5968in, 15.16mm |
Row-to-Row Spacing | .1in, 2mm |
Operating Voltage | 125VAC |
UL Voltage Rating | 125VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Polyester |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 90 |
Connector Type | Connector Assembly |
製品タイプ | Connector |
Header Type | Shrouded |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Idc Conn, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant: Yes |Amp Te Connectivity 1-111626-7 | Newark Electronics |
IDC CONN, RCPT, 10POS, 2ROW, 2MM | element14 |
10, 2MM, 30 DP, LEAD FREE Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 2 mm Centerline (Pitch): .079 in Row-to-Row Spacing: 2 mm Wire-to-Board 10 2 mm .079" | Ribbon Cable Connector | Part Number: 1-111626-7 | Internal Number: 1-111626-7 | TE Connectivity | TE Store |
Conn IDC Connector F 10 POS 2mm IDT RA Cable Mount | Avnet America |
CONNECTOR, RECEPTACLE, 2MM AMP-LATCH, 10 POSITION, TERMINATE TO RIBBON CABLE | TE Connectivity 1-111626-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1-111626-7?
Additional datasheets, footprints and schematics for 1-111626-7 are listed on our Part Details page. You can also find images and similar parts to 1-111626-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111626-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111626-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111626-7 fall under?
The 1-111626-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111626-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111626-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111626-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111626-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1-111626-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111626-7 often in real-time on the comparison pages.
What if I can't find stock of 1-111626-7?
You can fill out our help required form which you can use to request a quote for 1-111626-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.