Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.18
|
645
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
645
in stock
|
Buy Now | |
Rapid Electronics
from US$4.91
|
292
in stock
|
Buy Now | |
Chip One Stop
from US$5.73
|
292
in stock
|
Buy Now | |
Distrelec
from US$5.03
|
292
in stock
|
Buy Now | |
Farnell
from US$8.25
|
240
in stock
|
Buy Now | |
RS Americas
from US$6.79
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
Number of Rows | 2 |
Number of Positions | 44 |
Ejection Latches | Without |
Contact Design | Single Beam |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | .5A |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .71 – .87mm, .028 – .034in |
Wire Size | .08mm², 28AWG, 158CMA |
Connector Length | 49.17mm, 1.9358in |
コネクタの高さ | 8.48mm |
Connector Height | .3339in, 8.48mm |
Connector Width | .2031in, 5.16mm |
Row-to-Row Spacing | 2mm, .1in |
UL Voltage Rating | 125VAC |
Operating Voltage | 125VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Polyester |
Housing Color | Black |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization | With |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 60 |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Idc Connector Type:Idc Receptacle | Newark Electronics |
Conn IDC Connector F 44 POS 2mm IDT RA Cable Mount | Avnet America |
Headers&Wire Housings 44P IDC CONN 2MM | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 044 2MM 30DP FT | Distrelec |
CONNECTOR, RCPT, 44POS, 2ROW, 2MM | Farnell |
TE | RS Americas |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 44Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-111626-0?
Additional datasheets, footprints and schematics for 1-111626-0 are listed on our Part Details page. You can also find images and similar parts to 1-111626-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111626-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111626-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111626-0 fall under?
The 1-111626-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111626-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111626-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111626-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111626-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-111626-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111626-0 often in real-time on the comparison pages.
What if I can't find stock of 1-111626-0?
You can fill out our help required form which you can use to request a quote for 1-111626-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.