1-111623-9

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> FFC, FPC & Ribbon Connectors

> Ribbon Cable Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-111623-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-111623-9
Details for TE Store
1-111623-9
14, 2MM, POL,30 DP, LEAD FREE Connector System:Wire-to-Board
Buy Directly from TE Store (3527 in Stock)
$3.4900 per unit
Series Information for 1-111623-9 - TE Connectivity
  • Status: Active
  • Product Code: 0769
  • Global Product Line: 034
  • GPL Description: Data and Devices

Description

14, 2MM, POL,30 DP, LEAD FREE

Specifications

Daisy Chain:
Without
Connector Profile:
Low
Ejection Latches:
With
Number of Rows:
2
Number of Positions:
14
Contact Mating Area Plating Material Thickness:
.76µm, 29.92µin
Contact Current Rating (Max):
.5A
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Type:
Socket
Contact Base Material:
Phosphor Bronze
Contact Termination Area Plating Thickness:
100µin, 2.54µm
Contact Design:
Single Beam
Accepts Wire Insulation Diameter Range:
.71 – .87mm, .028 – .034in
Connector Width:
5.58mm, .2197in
Row-to-Row Spacing:
2mm, .1in
Wire Size:
158CMA, 28AWG, .08mm²
Connector Length:
.7551in, 19.18mm
Connector Height:
8.48mm, .3339in
コネクタの高さ:
8.48mm
Operating Voltage:
125VAC
UL Voltage Rating:
125VAC
Insulation Resistance:
5000MΩ
Centerline (Pitch):
2mm, .079in
Housing Material:
Polyester
Housing Color:
Black
Agency/Standard:
CSA, UL
UL Rating:
Recognized
UL File Number:
E28476
UL Flammability Rating:
UL 94V-0
CSA File Number:
LR 7189
Polarization:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Alignment Type:
Polarization
Mating Retention:
Without
PCB Mount Alignment:
With
Mating Alignment:
With
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Quantity:
70
Packaging Method:
Box & Tray, Tray
実装方法:
Tray, Box & Tray
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Wire & Cable
Wire/Cable Type:
Ribbon Cable
Connector & Housing Type:
Receptacle
製品タイプ:
Connector
Connector Type:
Connector Assembly
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C, -85 – 221°F

Compatibility

  • Compatible Parts: 111614-2, 5088450-2, 5176264-6, 2-5176264-1, 5176837-6, 3-5176837-0, 5178751-6, 3-5178751-0
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
14- 2MM- POL-30 DP- LEAD FREE
RS Components
Ribbon cable conn.rcpt.14 way,2mm,blk
Newark Electronics
WIRE-BOARD CONNECTOR, RECEPTACLE, 14 POSITION, 2MM; Pitch Spacing:2mm; No. of Contacts:14Contacts; Gender:Receptacle; Product Range:AMP-LATCH Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows RoHS Compliant: Yes
Avnet America
Conn IDC Connector RCP 14 POS 2mm IDT RA Cable Mount
Transfer Multisort Elektronik
14, 2MM, POL,30 DP, LEAD FREE
Allied Electronics, Inc
CONNECTOR, RECEPTACLE, 2MM AMP-LATCH, 14 POSITION, WITH MATING POLARIZATION
Avnet Europe
Conn IDC Connector RCP 14 POS 2mm IDT RA Cable Mount
Distrelec
IDC socket 2 mm pitch [TE Connectivity] 1-111623-9 IDC socket 2 mm pitch
TE Store
14, 2MM, POL,30 DP, LEAD FREE Connector System:Wire-to-Board;Number of Positions:14;Centerline (Pitch):2 mm;Centerline (Pitch):.079 in;Termination Method to Wire & Cable:Insulation Displacement Crimp (IDC) Wire-to-Board 14 2 mm .079" | Ribbon Cable Connector | TE Connectivity
Future Electronics
AMP-Latch 14 Position Dual Row 2 mm Pitch cable to Board IDC Receptacle
RS Components UK
Ribbon cable conn.rcpt.14 way,2mm,blk
RS Components DE
TE Connectivity AMP-LATCH IDC-Steckverbinder Female, Rechtwinklig, 14-polig / 2-reihig, Raster 2mm Montagetyp : Kabelmontage Nennstrom : 5A Kontaktbeschichtung : Gold über Nickel Betriebstemperatur min. : -65°C Betriebstemperatur max. : +105°C Betriebsspannung : 125 V ac Kontaktmaterial : Berylliumkupfer Gehäusematerial : PET, MPN: 1-111623-9
RS Components HK
Ribbon cable conn.rcpt.14 way,2mm,blk
RS Components JP
Ribbon cable conn.rcpt.14 way,2mm,blk
RS Components FR
Connecteur de câble en nappe femelle
RS Components CN
Ribbon cable conn.rcpt.14 way,2mm,blk
RS Components ES
Ribbon cable conn.rcpt.14 way,2mm,blk
RS Components NL
Ribbon cable conn.rcpt.14 way,2mm,blk
RS Components NO
Ribbon cable conn.rcpt.14 way,2mm,blk
RS Components US
Ribbon cable conn.rcpt.14 way,2mm,blk
RS Components SG
Ribbon cable conn.rcpt.14 way,2mm,blk
RS Components TW
Ribbon cable conn.rcpt.14 way,2mm,blk