Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Daisy Chain | Without |
Number of Rows | 2 |
Number of Positions | 22 |
Ejection Latches | With |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Design | Single Beam |
Contact Base Material | Phosphor Bronze |
Wire Size | 158CMA, .08mm², 28AWG |
Connector Width | 5.58mm, .2197in |
コネクタの高さ | 8.48mm |
Connector Height | .3339in, 8.48mm |
Connector Length | 1.07in, 27.18mm |
Accepts Wire Insulation Diameter Range | .71 – .87mm, .028 – .034in |
Row-to-Row Spacing | .1in, 2mm |
Operating Voltage | 125VAC |
UL Voltage Rating | 125VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Polyester |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | Without |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 60 |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Conn IDC Connector RCP 22 POS 2mm IDT RA Cable Mount | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-111623-5?
Additional datasheets, footprints and schematics for 1-111623-5 are listed on our Part Details page. You can also find images and similar parts to 1-111623-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111623-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111623-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111623-5 fall under?
The 1-111623-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111623-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111623-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111623-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111623-5 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1-111623-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111623-5 often in real-time on the comparison pages.
What if I can't find stock of 1-111623-5?
You can fill out our help required form which you can use to request a quote for 1-111623-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.