1-111623-1

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> FFC, FPC & Ribbon Connectors

> Ribbon Cable Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-111623-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-111623-1
Series Information for 1-111623-1 - TE Connectivity
  • Status: Active
  • Product Code: 0769
  • Global Product Line: 034
  • GPL Description: Data and Devices

Description

050 2MM CTR 30DP FT

Specifications

Daisy Chain:
Without
Connector Profile:
Low
Number of Positions:
50
Ejection Latches:
With
Number of Rows:
2
Contact Termination Area Plating Thickness:
100µin, 2.54µm
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Current Rating (Max):
.5A
Contact Type:
Socket
Contact Design:
Single Beam
Contact Mating Area Plating Material Thickness:
.76µm, 29.92µin
Connector Length:
55.17mm, 2.172in
Row-to-Row Spacing:
.1in, 2mm
Connector Width:
5.58mm, .2197in
Accepts Wire Insulation Diameter Range:
.028 – .034in, .71 – .87mm
Wire Size:
158CMA, .08mm², 28AWG
コネクタの高さ:
8.48mm
Connector Height:
.3339in, 8.48mm
Operating Voltage:
125VAC
UL Voltage Rating:
125VAC
Insulation Resistance:
5000MΩ
Housing Color:
Black
Centerline (Pitch):
.079in, 2mm
Housing Material:
Polyester
UL Flammability Rating:
UL 94V-0
Agency/Standard:
UL, CSA
UL File Number:
E28476
CSA File Number:
LR 7189
UL Rating:
Recognized
Panel Mount Feature:
Without
Mating Alignment Type:
Polarization
PCB Mount Alignment:
With
Mating Alignment:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
Polarization:
With
Mating Retention:
Without
Circuit Application:
Signal
Packaging Method:
Box & Tray, Tray
実装方法:
Box & Tray, Tray
Packaging Quantity:
60
Connector System:
Wire-to-Board
Connector & Contact Terminates To:
Wire & Cable
Connector & Housing Type:
Receptacle
Connector Type:
Connector Assembly
Wire/Cable Type:
Ribbon Cable
製品タイプ:
Connector
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-85 – 221°F, -65 – 105°C

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
WIRE-BOARD CONNECTOR, RECEPTACLE, 50 POSITION, 2MM; Pitch Spacing:2mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:AMP-LATCH Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows RoHS Compliant: No
Avnet America
Conn IDC Connector RCP 50 POS 2mm IDT RA Cable Mount
Allied Electronics, Inc
TE; Data and Devices; Rectangular/PCB Connectors; 050 2MM CTR 30DP FT
Avnet Europe
Conn IDC Connector RCP 50 POS 2mm IDT RA Cable Mount