Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.61
|
789
in stock
|
Buy Now | |
Newark Electronics
from US$8.28
|
789
in stock
|
Buy Now | |
Rapid Electronics
from US$7.00
|
789
in stock
|
Buy Now | |
Chip One Stop
from US$7.65
|
789
in stock
|
Buy Now | |
Farnell
from US$14.17
|
640
in stock
|
Buy Now | |
Avnet America
from US$6.86
|
-
|
Buy Now | |
RS Americas
from US$9.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Connector Profile | Low |
Number of Positions | 50 |
Number of Rows | 4 |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Current Rating (Max) | .5A |
Contact Design | Dual Beam |
Contact Mating Area Plating Material Thickness | 100 – 200µin, 2.54 – 5.08µm |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Row-to-Row Spacing | 1.91mm |
コネクタの高さ | 8.64mm |
Connector Length | 1.436in, 36.47mm |
Connector Height | .34in, 8.64mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Centerline (Pitch) | .64mm, .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 56 |
Connector & Housing Type | Receptacle |
Header Type | Shrouded |
Type of Connector | Paddleboard |
Connector System | Wire-to-Board |
Wire/Cable Type | Ribbon Cable |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers & Wire Housings 050 Assy Sys 50 Padd |Amp Te Connectivity 1-111595-1 | Newark Electronics |
Headers&Wire Housings 050 ASSY SYS 50 PADD | Rapid Electronics |
TE Connectivity 050 ASSY SYS 50 PADDLEBOARD Board Connector 50 Contact(s) 4 Row(s) Female Straight 0.05 inch Pitch Solder Terminal Locking Black Insulator Receptacle | Distrelec |
Conn IDC Connector M 50 POS 2.54mm IDT RA Cable Mount | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 4Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-111595-1?
Additional datasheets, footprints and schematics for 1-111595-1 are listed on our Part Details page. You can also find images and similar parts to 1-111595-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111595-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111595-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111595-1 fall under?
The 1-111595-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111595-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111595-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111595-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111595-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-111595-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111595-1 often in real-time on the comparison pages.
What if I can't find stock of 1-111595-1?
You can fill out our help required form which you can use to request a quote for 1-111595-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.