1-111494-5

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> FFC, FPC & Ribbon Connectors

> Ribbon Cable Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-111494-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-111494-5
Series Information for 1-111494-5 - TE Connectivity
  • Status: Active
  • Product Code: 0799
  • Global Product Line: 034
  • GPL Description: Data and Devices

Description

010 UNIV I/O 30DP SLOT LTCH

Specifications

Daisy Chain:
Without
Connector Profile:
Low
Number of Positions:
10
Ejection Latches:
With
Number of Rows:
2
Contact Design:
Tuning Fork
Contact Current Rating (Max):
1A
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
30 – 30µin, .76µm, 29.92µin
Solder Tail Contact Plating Material Finish:
Matte
Contact Termination Area Plating Thickness:
100µin, 2.54µm
Contact Base Material:
Phosphor Bronze
Mating Post Length:
.24in, 6.1mm
Contact Type:
Pin
Connector Length:
1.476in, 37.49mm
コネクタの高さ:
23.75mm
Connector Height:
.935in, 23.75mm
Row-to-Row Spacing:
2mm, .1in
Accepts Wire Insulation Diameter Range:
.81 – .97mm, .032 – .0381in
Wire Size:
.08 – .15mm², 28 – 26AWG, 158 – 296CMA
Connector Width:
.3299in, 8.38mm
Shrouded End Dimension:
.15in, 3.81mm
Insulation Resistance:
5000MΩ
UL Voltage Rating:
250VAC
Operating Voltage:
250VAC
Centerline (Pitch):
.1in, 2.54mm
Housing Material:
Thermoplastic
Housing Color:
Black
UL Rating:
Recognized
UL File Number:
E28476
Agency/Standard:
UL, CSA
UL Flammability Rating:
UL 94V-0
CSA File Number:
LR 7189
PCB Mount Retention:
Without
Mating Retention:
With
Panel Mount Feature Type:
Mounting Ears
Connector Mounting Type:
Cable Mount (Free-Hanging)
Polarization:
With
Mating Retention Type:
Latch
Mating Alignment Type:
Keyed
Mating Alignment:
With
Panel Mount Feature:
With
Circuit Application:
Signal
Packaging Quantity:
50
Packaging Method:
Tray, Box & Tray
実装方法:
Tray, Box & Tray
製品タイプ:
Connector
Header Type:
Shrouded
Connector & Housing Type:
Plug
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Wire
Connector Type:
Connector Assembly
Termination Post & Tail Length:
.13in, 3.3mm
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C, -85 – 221°F

Compatibility

  • Compatible Parts: 1658624-1, 1658620-1, 1658526-3, 1658526-4, 1658621-1, 1658622-1, 1658527-3, 1658623-1, 1-1658528-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
010 UNIV I/O 30DP SLOT LTCH
Newark Electronics
010 UNIV I/O 30DP SLOT LTCH
Avnet America
Conn Ejector Header HDR 10 POS 2.54mm IDT RA Cable Mount
Allied Electronics, Inc
TE; Data and Devices; Rectangular/PCB Connectors; 010 UNIV I/O 30DP SLOT LTCH
Avnet Europe
Conn Ejector Header HDR 10 POS 2.54mm IDT RA Cable Mount