Daisy Chain | Without |
---|---|
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Number of Positions | 24 |
Number of Rows | 2 |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Mating Post Length | 6.1mm, .24in |
Contact Type | Pin |
Contact Design | Tuning Fork |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
コネクタの高さ | 23.75mm |
Connector Height | .935in, 23.75mm |
Row-to-Row Spacing | 2mm, .1in |
Accepts Wire Insulation Diameter Range | .81 – .97mm, .032 – .0381in |
Connector Length | 45.01mm, 1.772in |
Wire Size | .08 – .15mm², 28 – 26AWG, 158 – 296CMA |
Connector Width | .3299in, 8.38mm |
Shrouded End Dimension | .15in, 3.81mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
UL Voltage Rating | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Panel |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Polarization | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 40 |
実装方法 | Box & Tray, Tray |
Header Type | Shrouded |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
024 Univ I/O 30Dp No Ears Ltch Rohs Compliant: Yes |Amp Te Connectivity 1-111492-9 | Newark Electronics |
TE Connectivity 024 UNIV I/O 30DP NO EARS LTCH Headers & | Distrelec |
CONNECTOR, HEADER, 24POS, 2ROW, 2.54MM | Farnell |
Conn Ejector Header M 24 POS 2.54mm IDT RA Cable Mount Bulk | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-111492-9?
Additional datasheets, footprints and schematics for 1-111492-9 are listed on our Part Details page. You can also find images and similar parts to 1-111492-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111492-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111492-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111492-9 fall under?
The 1-111492-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111492-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111492-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111492-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111492-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-111492-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111492-9 often in real-time on the comparison pages.
What if I can't find stock of 1-111492-9?
You can fill out our help required form which you can use to request a quote for 1-111492-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.