1-111492-7

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> FFC, FPC & Ribbon Connectors

> Ribbon Cable Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-111492-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-111492-7
Details for TE Store
1-111492-7
016 UNIV I/O 30DP NO EARS LTCH Connector System:Wire-to-Wire
Buy Directly from TE Store (395 in Stock)
$7.2000 per unit
Series Information for 1-111492-7 - TE Connectivity
  • Status: Active
  • Product Code: 0799
  • Global Product Line: 034
  • GPL Description: Data and Devices

Description

016 UNIV I/O 30DP NO EARS LTCH

Specifications

Daisy Chain:
Without
Connector Profile:
Low
Ejection Latches:
Without
Number of Rows:
2
Number of Positions:
16
PCB Mount Orientation:
Vertical
Contact Mating Area Plating Material Thickness:
29.92µin, .76µm
Contact Base Material:
Phosphor Bronze
Contact Design:
Tuning Fork
Mating Post Length:
.24in, 6.1mm
Contact Termination Area Plating Thickness:
100µin, 2.54µm
Contact Type:
Pin
Contact Current Rating (Max):
1A
Connector Length:
1.372in, 34.85mm
コネクタの高さ:
23.75mm
Connector Height:
.935in, 23.75mm
Row-to-Row Spacing:
2mm, .1in
Accepts Wire Insulation Diameter Range:
.81 – .97mm, .032 – .0381in
Wire Size:
.08 – .15mm², 28 – 26AWG, 158 – 296CMA
Connector Width:
.3299in, 8.38mm
Shrouded End Dimension:
.15in, 3.81mm
Insulation Resistance:
5000MΩ
UL Voltage Rating:
250VAC
Operating Voltage:
250VAC
Centerline (Pitch):
.1in, 2.54mm
Housing Color:
Black
Housing Material:
Thermoplastic
Agency/Standard:
CSA, UL
UL Rating:
Recognized
CSA File Number:
LR 7189
UL Flammability Rating:
UL 94V-0
UL File Number:
E28476
PCB Mount Alignment:
With
PCB Mount Retention:
Without
Mating Retention:
With
Mating Alignment:
With
Connector Mounting Type:
Panel
Mating Alignment Type:
Keyed
Mating Retention Type:
Latch
Polarization:
With
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Method:
Tray, Box & Tray
Packaging Quantity:
50
実装方法:
Tray, Box & Tray
Connector & Housing Type:
Plug
Header Type:
Shrouded
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Wire
Connector Type:
Connector Assembly
製品タイプ:
Connector
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Termination Post & Tail Length:
3.3mm, .13in
Operating Temperature Range:
-65 – 105°C, -85 – 221°F

Compatibility

  • Compatible Parts: 111547-3, 1658620-3, 1658621-3, 1658622-3, 1658527-6, 1658623-3, 1-1658528-4, 2-1658526-9, 1658624-3
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
016 UNIV I/O 30DP NO EARS LT
Newark Electronics
016 UNIV I/O 30DP NO EARS LTCH
Avnet America
Conn Ejector Header M 16 POS 2.54mm IDT RA Cable Mount Bulk
Allied Electronics, Inc
TE; Data and Devices; Rectangular/PCB Connectors; 016 UNIV I/O 30DP NO EARS LTCH
Avnet Europe
Conn Ejector Header M 16 POS 2.54mm IDT RA Cable Mount Bulk
TE Store
016 UNIV I/O 30DP NO EARS LTCH Connector System:Wire-to-Wire;Number of Positions:16;Centerline (Pitch):2.54 mm;Centerline (Pitch):.1 in;PCB Mount Retention:Without Wire-to-Wire 16 2.54 mm .1" | Ribbon Cable Connector | TE Connectivity