Daisy Chain | Without |
---|---|
Connector Profile | Low |
Number of Positions | 14 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Mating Post Length | 6.1mm, .24in |
Contact Type | Pin |
Contact Design | Tuning Fork |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
コネクタの高さ | 23.75mm |
Connector Height | .935in, 23.75mm |
Row-to-Row Spacing | 2mm, .1in |
Accepts Wire Insulation Diameter Range | .81 – .97mm, .032 – .0381in |
Connector Length | 32.31mm, 1.272in |
Wire Size | .08 – .15mm², 28 – 26AWG, 158 – 296CMA |
Connector Width | .3299in, 8.38mm |
Shrouded End Dimension | .15in, 3.81mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
UL Voltage Rating | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Panel |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Polarization | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 50 |
実装方法 | Tray, Box & Tray |
Connector & Housing Type | Plug |
Header Type | Shrouded |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Connector Type | Connector Assembly |
製品タイプ | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | 3.3mm, .13in |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
014 UNIV I/O 30DP NO EARS LTCH Connector System: Wire-to-Wire Number of Positions: 14 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Wire 14 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-111492-6 | Internal Number: 1-111492-6 | TE Connectivity | TE Store |
014 Univ I/O 30Dp No Ears Ltch |Amp Te Connectivity 1-111492-6 | Newark Electronics |
Conn Ejector Header M 14 POS 2.54mm IDT RA Cable Mount Bulk | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-111492-6?
Additional datasheets, footprints and schematics for 1-111492-6 are listed on our Part Details page. You can also find images and similar parts to 1-111492-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111492-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111492-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111492-6 fall under?
The 1-111492-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111492-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111492-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111492-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111492-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-111492-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111492-6 often in real-time on the comparison pages.
What if I can't find stock of 1-111492-6?
You can fill out our help required form which you can use to request a quote for 1-111492-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.