Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.03
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.43
|
2,345
in stock
|
Buy Now | |
Chip One Stop
from US$2.66
|
2,345
in stock
|
Buy Now | |
Distrelec
from US$4.78
|
2,345
in stock
|
Buy Now | |
Future Electronics
from US$3.29
|
650
in stock
|
Buy Now | |
TE Store
from US$3.97
|
562
in stock
|
Buy Now | |
Newark Electronics
from US$2.97
|
-
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now | |
RS Americas
from US$5.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 34 |
Number of Rows | 2 |
Solder Tail Contact Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Design | Tuning Fork |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material | Tin |
Wire Size | 30 – 26AWG, .051 – .15mm², 101 – 296CMA |
Connector Width | 7.06mm, .278in |
Row-to-Row Spacing | .1in, 2mm |
Accepts Wire Insulation Diameter Range | .032 – .042in, .81 – 1.07mm |
Connector Height | .253in, 6.43mm |
Connector Length | 1.8799in, 47.75mm |
コネクタの高さ | 6.43mm |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Polarization | Without |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 50 |
Packaging Method | Box & Tube, Tube |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector Type | Connector Assembly Kit |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .156in, 3.96mm |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers&Wire Housings 034 DIP PLUG 100CL TIN KK | Rapid Electronics |
TE Connectivity - AMP 034 DIP PLUG 100CL TIN KK | Distrelec |
IDC CONNECTORS | Farnell |
A-Latch Series 34 Header Through Hole in Line Package Socket | Future Electronics |
034 DIP PLUG 100CL TIN KK Connector System: Wire-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 34 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-111382-9 | Internal Number: 1-111382-9 | TE Connectivity | TE Store |
034 Dip Plug 100Cl Tin Kk |Amp Te Connectivity 1-111382-9 | Newark Electronics |
Conn IDC Connector M 34 POS 2.54mm IDT RA Cable Mount | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-111382-9?
Additional datasheets, footprints and schematics for 1-111382-9 are listed on our Part Details page. You can also find images and similar parts to 1-111382-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111382-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111382-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111382-9 fall under?
The 1-111382-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111382-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111382-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111382-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111382-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 1-111382-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111382-9 often in real-time on the comparison pages.
What if I can't find stock of 1-111382-9?
You can fill out our help required form which you can use to request a quote for 1-111382-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.