1-111196-8

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> FFC, FPC & Ribbon Connectors

> Ribbon Cable Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-111196-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-111196-8
Details for TE Store
1-111196-8
20 RCPT SYSTEM 50, LEAD FREE Connector System:Cable-to-Board
Buy Directly from TE Store (2538 in Stock)
$5.6500 per unit
Series Information for 1-111196-8 - TE Connectivity
  • Status: Active
  • Product Code: 5534
  • Global Product Line: 034
  • GPL Description: Data and Devices

Description

20 RCPT SYSTEM 50, LEAD FREE

Specifications

Latch Material:
Stainless Steel
Number of Positions:
20
Number of Rows:
2
Contact Termination Area Plating Thickness:
100 – 200µm, 2.54 – 5.08µin
Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
Contact Current Rating (Max):
.5A
Contact Mating Area Plating Material Thickness:
.762µm, 30 – 30µin
Contact Layout:
Matrix
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Connector Length:
17.78mm, .7in
Connector Width:
.254in, 6.45mm
Row-to-Row Spacing:
2.54mm, .1in
Connector Height:
12.32mm, .485in
コネクタの高さ:
12.32mm
Operating Voltage:
30VAC
Insulation Resistance:
5000MΩ
Centerline (Pitch):
.05in, 1.27mm
Housing Color:
Black
Housing Material:
Thermoplastic
UL Rating:
Recognized
CSA File Number:
LR 7189
UL File Number:
E28476
Agency/Standard:
CSA, UL
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Polarization:
With
Mating Retention Type:
Latch
Mating Retention:
With
Mating Alignment:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Alignment Type:
Polarization
Circuit Application:
Signal
Packaging Quantity:
70
Packaging Method:
Tray
実装方法:
Tray
製品タイプ:
Connector
Connector Type:
Connector Assembly
Connector & Housing Type:
Receptacle
Wire/Cable Type:
Ribbon Cable
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Connector System:
Cable-to-Board
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-65 – 105°C, -85 – 221°F

Compatibility

  • Compatible Parts: 104069-1, 104477-2, 104666-1, 104068-1, 104549-2, 147377-2, 5-104068-1, 5-104549-2, 5-104069-1, 5-104666-1, 5-147377-2, 5-104477-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
20 RCPT SYSTEM 50- LEAD FREE
RS Components
Ribbon cable conn.rcpt.20 way,1.27mm,blk
Newark Electronics
WIRE-BOARD CONNECTOR RECEPTACLE 20 POSITION, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:AMPMODU System 50 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows RoHS Compliant: Yes
Avnet America
Conn IDC Connector RCP 20 POS 1.27mm IDT RA Cable Mount
Allied Electronics, Inc
Conn, Rect;Interconnect System;Cable Socket;20 Cont;IDC/Solder;AMPMODU Series
Power and Signal Group
20 RCPT SYSTEM 50, LEAD FREE
Avnet Europe
Conn IDC Connector RCP 20 POS 1.27mm IDT RA Cable Mount
Avnet Asia
Conn IDC Connector RCP 20 POS 1.27mm IDT RA Cable Mount
Richardson RFPD
RECTANGULAR CONNECTOR
TE Store
20 RCPT SYSTEM 50, LEAD FREE Connector System:Cable-to-Board;Number of Positions:20;Centerline (Pitch):1.27 mm;Centerline (Pitch):.05 in;Termination Method to Wire & Cable:Insulation Displacement Crimp (IDC) Cable-to-Board 20 1.27 mm .05" | Ribbon Cable Connector | TE Connectivity
Future Electronics
Amp-Latch 20 Position 1.27 mm Pitch Dual Row Cable to Board Receptacle
RS Components UK
Ribbon cable conn.rcpt.20 way,1.27mm,blk
RS Components DE
TE Connectivity AMP-LATCH System 50 IDC-Steckverbinder Female, Vertikal, 20-polig / 2-reihig, Raster 1.27mm Montagetyp : Kabelmontage Nennstrom : 500mA Kontaktbeschichtung : Gold über Nickel Betriebstemperatur min. : -65°C Betriebstemperatur max. : +105°C Betriebsspannung : 30 V ac Kontaktmaterial : Phosphor Bronze Gehäusematerial : LCP, MPN: 1-111196-8
RS Components HK
Ribbon cable conn.rcpt.20 way,1.27mm,blk
RS Components JP
Ribbon cable conn.rcpt.20 way,1.27mm,blk
RS Components FR
Ribbon cable conn.rcpt.20 way,1.27mm,blk
RS Components CN
Ribbon cable conn.rcpt.20 way,1.27mm,blk
RS Components ES
Ribbon cable conn.rcpt.20 way,1.27mm,blk
RS Components NL
Ribbon cable conn.rcpt.20 way,1.27mm,blk
RS Components NO
Ribbon cable conn.rcpt.20 way,1.27mm,blk
RS Components US
Ribbon cable conn.rcpt.20 way,1.27mm,blk
RS Components SG
Ribbon cable conn.rcpt.20 way,1.27mm,blk
RS Components TW
Ribbon cable conn.rcpt.20 way,1.27mm,blk