Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Daisy Chain | Without |
Ejection Latches | Without |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Solder Dip |
Contact Underplating Material | Palladium Nickel |
端子の下地めっきの材料 | Palladium Nickel |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 3.26in, 82.8mm |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | 13.94mm, .55in |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Red |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Screw Mount |
Mating Alignment Type | Dual Polarizing Bar, Center |
Polarization | With |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 30 |
実装方法 | Tray |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Temperature Rating | High |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
050 Univ Hdr Sp 4V 30Dp Std Rohs Compliant: No |Amp Te Connectivity 1-111008-0 | Newark Electronics |
Conn Ejector Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Special Order: 050 UNIV HDR SP 4V 30DP STD Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Board-to-Board 50 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-111008-0 | Internal Number: 1-111008-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-111008-0?
Additional datasheets, footprints and schematics for 1-111008-0 are listed on our Part Details page. You can also find images and similar parts to 1-111008-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111008-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111008-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111008-0 fall under?
The 1-111008-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111008-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111008-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111008-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111008-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1-111008-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111008-0 often in real-time on the comparison pages.
What if I can't find stock of 1-111008-0?
You can fill out our help required form which you can use to request a quote for 1-111008-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.