Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$60.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$149.95
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$66.13
|
83
in stock
|
Buy Now | |
Chip One Stop
from US$169.00
|
83
in stock
|
Buy Now | |
Distrelec
from US$135.58
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$106.79
|
28
in stock
|
Buy Now | |
element14
from US$204.75
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$60.96
|
1
in stock
|
Buy Now | |
Avnet America
from US$183.20
|
-
|
Buy Now | |
RS Americas
from US$235.19
|
-
|
Buy Now | |
Boersig
from US$68.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Connector Mounting | Panel Mount |
Gender | Receptacle |
No. of Contacts | 24Contacts |
Contact Gender | Socket |
No. of Rows | 2Rows |
Contact Termination Type | Screw |
Connector Shell Size | 8 |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA SEV UL |
Connector Type | Rectangular Power |
Contact Termination | Screw |
Current Rating | 16A |
IP / NEMA Rating | IP65 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 380V |
Heavy Duty Pwr-Conn SKT INSERT 24+PE HE.24 SIZE 8 | Rapid Electronics |
TE Connectivity - AMP HE.24.BU.S.1-24 | Distrelec |
Heavy Duty Insert, Recept, 24Pos, Screw Rohs Compliant: Yes |Hts Te Connectivity 1-1103641-1 | Newark Electronics |
HEAVY DUTY INSERT, RECEPT, 24POS, SCREW | element14 |
Connector: HDC | Transfer Multisort Elektronik |
Connector Accessories Female Insert 25 POS Screw Terminal Hard Silver Loose Piece | Avnet America |
Connector, Power, Heavy Duty, SKT INSERT 24+PE HE.24 SIZE 8 | TE Connectivity 1-1103641-1 | RS Americas |
HE.24.BU.S.1-24 | Boersig |
Where can I find additional details, specifications and documents for a 1-1103641-1?
Additional datasheets, footprints and schematics for 1-1103641-1 are listed on our Part Details page. You can also find images and similar parts to 1-1103641-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1103641-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1103641-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1103641-1 fall under?
The 1-1103641-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1103641-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1103641-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1103641-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1103641-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1-1103641-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1103641-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1103641-1?
You can fill out our help required form which you can use to request a quote for 1-1103641-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.